Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 5.8mcd |
No. of Digits / Alpha | 1 |
Character Size | 5.08mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Disp, Smd, 0.2", Common Anode , Red | Newark Electronics |
DISP, SMD, 0.2", CMN ANODE, RED | element14 |
SMD DISPLAY 5MM S-RED | TTI Europe |
Where can I find additional details, specifications and documents for a KCSA02-101?
Additional datasheets, footprints and schematics for KCSA02-101 are listed on our Part Details page. You can also find images and similar parts to KCSA02-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSA02-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSA02-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSA02-101 fall under?
The KCSA02-101 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSA02-101 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSA02-101 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSA02-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSA02-101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for KCSA02-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSA02-101 often in real-time on the comparison pages.
What if I can't find stock of KCSA02-101?
You can fill out our help required form which you can use to request a quote for KCSA02-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.