Status: | Unknown |
---|---|
Series: | KCM Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
381
in stock
|
Buy Now | |
element14
from US$2.02
|
381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
39
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Product Range | KCM Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 4.8mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Cap, 22Uf, 50V, Mlcc, 2220 | Newark Electronics |
CAP, 22UF, 50V, MLCC, 2220 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
22UF 50V X7R Multilayer Ceramic Capacitor | Future Electronics |
Stacked Multilayer Ceramic Capacitor, 22 uF, 50 V, ± 20%, X7R, 2220 [5750 Metric], 4.8 mm Stack Height | Avnet America |
22UF 50V 20% 2220 | TTI Europe |
Stacked Multilayer Ceramic Capacitor, 22 uF, 50 V, � 20%, X7R, 2220 [5750 Metric], 4.8 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCM55TR71H226MH01L?
Additional datasheets, footprints and schematics for KCM55TR71H226MH01L are listed on our Part Details page. You can also find images and similar parts to KCM55TR71H226MH01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCM55TR71H226MH01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCM55TR71H226MH01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCM55TR71H226MH01L fall under?
The KCM55TR71H226MH01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to KCM55TR71H226MH01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCM55TR71H226MH01L you can contact the distributor directly for product support, shipping queries etc.
Is the KCM55TR71H226MH01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCM55TR71H226MH01L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for KCM55TR71H226MH01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCM55TR71H226MH01L often in real-time on the comparison pages.
What if I can't find stock of KCM55TR71H226MH01L?
You can fill out our help required form which you can use to request a quote for KCM55TR71H226MH01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.