Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
No stock
|
Buy Now | |
RS Americas
from US$0.77
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
900
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, SPST, ON-OFF, IP65,Round, Non-Illum, Black, No Legend,16A,125VAC, QC | ZF Electronics KCA2ANA1BBB | RS Americas |
Ip56 Single-Pole Round Rocker Switch Rohs Compliant: Yes |Zf KCA2ANA1BBB | Newark Electronics |
Rocker Switch SPST - On-Off 16A 125VAC | Future Electronics |
Rocker Switches SPST - On-Off 16A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KCA2ANA1BBB?
Additional datasheets, footprints and schematics for KCA2ANA1BBB are listed on our Part Details page. You can also find images and similar parts to KCA2ANA1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCA2ANA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCA2ANA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCA2ANA1BBB fall under?
The KCA2ANA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KCA2ANA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCA2ANA1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KCA2ANA1BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCA2ANA1BBB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Future Electronics and element14 have stock available or on a lead time for KCA2ANA1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCA2ANA1BBB often in real-time on the comparison pages.
What if I can't find stock of KCA2ANA1BBB?
You can fill out our help required form which you can use to request a quote for KCA2ANA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.