Status: | Unknown |
---|---|
Series: | KC5032C-C3 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 106.25MHz |
---|---|
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | KC5032C-C3 Series |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a KC5032C106.250C30E00?
Additional datasheets, footprints and schematics for KC5032C106.250C30E00 are listed on our Part Details page. You can also find images and similar parts to KC5032C106.250C30E00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC5032C106.250C30E00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC5032C106.250C30E00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC5032C106.250C30E00 fall under?
The KC5032C106.250C30E00 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC5032C106.250C30E00 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC5032C106.250C30E00 you can contact the distributor directly for product support, shipping queries etc.
Is the KC5032C106.250C30E00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KC5032C106.250C30E00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KC5032C106.250C30E00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC5032C106.250C30E00 often in real-time on the comparison pages.
What if I can't find stock of KC5032C106.250C30E00?
You can fill out our help required form which you can use to request a quote for KC5032C106.250C30E00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.