Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | - |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Speed | - |
Product Range | - |
Carrier Frequency | 38kHz |
External Depth | 9mm |
External Length / Height | 24mm |
External Width | 18mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 13mA |
Supply Voltage Range | 4.75V to 5.25V |
Module, Infrared Receiver, Rs232, Rs485, I2C, Spi | Newark Electronics |
MOD, IR RECEIVER, RS232, RS485, I2C | Farnell |
Where can I find additional details, specifications and documents for a KBR38A-PS2?
Additional datasheets, footprints and schematics for KBR38A-PS2 are listed on our Part Details page. You can also find images and similar parts to KBR38A-PS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBR38A-PS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBR38A-PS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBR38A-PS2 fall under?
The KBR38A-PS2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to KBR38A-PS2 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBR38A-PS2 you can contact the distributor directly for product support, shipping queries etc.
Is the KBR38A-PS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBR38A-PS2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for KBR38A-PS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBR38A-PS2 often in real-time on the comparison pages.
What if I can't find stock of KBR38A-PS2?
You can fill out our help required form which you can use to request a quote for KBR38A-PS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.