Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
No stock
|
Buy Now |
Carrier Frequency | - |
---|---|
Transmission Range | - |
Directivity | - |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Current | 13mA |
Product Range | - |
External Depth | 9mm |
External Length / Height | 24mm |
External Width | 18mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
IR RECEIVER, SIDE VIEW TH | Farnell |
Where can I find additional details, specifications and documents for a KBR38A-1?
Additional datasheets, footprints and schematics for KBR38A-1 are listed on our Part Details page. You can also find images and similar parts to KBR38A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBR38A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBR38A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBR38A-1 fall under?
The KBR38A-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to KBR38A-1 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBR38A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the KBR38A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBR38A-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KBR38A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBR38A-1 often in real-time on the comparison pages.
What if I can't find stock of KBR38A-1?
You can fill out our help required form which you can use to request a quote for KBR38A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.