Status: | Unknown |
---|---|
Series: | KBPC1 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | KBPC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBPC1 Series |
SVHC | No SVHC (17-Dec-2015) |
Body Height Max | 6.35mm |
Case Temperature Tc | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 16.7mm |
External Length / Height | 6.6mm |
External Width | 16.7mm |
Forward Surge Current Ifsm Max | 50A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Lead Length | 22mm |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 3A |
RMS Input Voltage | 80V |
BRIDGE RECTIFIER, 1 PH | element14 |
Bridge Rectifier, 1 Ph | Newark Electronics |
Where can I find additional details, specifications and documents for a KBPC102.?
Additional datasheets, footprints and schematics for KBPC102. are listed on our Part Details page. You can also find images and similar parts to KBPC102. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC102. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC102. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC102. fall under?
The KBPC102. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC102. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC102. you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC102. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC102. have stock available?
Authorised distributors including Rapid Electronics, element14 and Newark Electronics have stock available or on a lead time for KBPC102..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC102. often in real-time on the comparison pages.
What if I can't find stock of KBPC102.?
You can fill out our help required form which you can use to request a quote for KBPC102. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.