Status: | Unknown |
---|---|
Series: | KBL40 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | KBL40 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 6.48mm |
External Length / Height | 16.38mm |
External Width | 19.6mm |
Forward Surge Current Ifsm Max | 200A |
Lead Spacing | 5.33mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 4A |
RMS Input Voltage | 140V |
Termination Type | Through Hole |
BRIDGE RECTIFIER, 4A, 200V | Farnell |
Where can I find additional details, specifications and documents for a KBL403?
Additional datasheets, footprints and schematics for KBL403 are listed on our Part Details page. You can also find images and similar parts to KBL403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL403 fall under?
The KBL403 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL403 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL403 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL403 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KBL403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL403 often in real-time on the comparison pages.
What if I can't find stock of KBL403?
You can fill out our help required form which you can use to request a quote for KBL403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.