Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrap Tool Type | Bit |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Min | 0.054" |
Terminal Diagonal Max | 0.073" |
Wire Size AWG Max | 22AWG |
Wrap Terminal Diameter | 0.075" |
RoHS Compliant | Yes |
Wire Wrap, Bit, Regular, 22Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a KB22-5?
Additional datasheets, footprints and schematics for KB22-5 are listed on our Part Details page. You can also find images and similar parts to KB22-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB22-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB22-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB22-5 fall under?
The KB22-5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to KB22-5 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB22-5 you can contact the distributor directly for product support, shipping queries etc.
Is the KB22-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KB22-5 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for KB22-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB22-5 often in real-time on the comparison pages.
What if I can't find stock of KB22-5?
You can fill out our help required form which you can use to request a quote for KB22-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.