Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Blue |
Wavelength Typ | 465nm |
Luminous Flux @ Test | 20lm |
Supply Voltage | 10.4VDC |
Power Module Configuration | Linear |
Operating Temperature Min | -30°C |
Operating Temperature Max | 100°C |
Luminous Flux @ Max | - |
Power Rating | 4.2W |
Forward Current @ Test | 350mA |
LED Module Type | Board + LED |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 5mm x 48mm |
Display Size | 48mm x 5mm |
Forward Current If | 350mA |
Forward Current If Max | 350mA |
Forward Voltage | 10.4V |
Forward Voltage VF Max | 12.5V |
LED / Lamp Size | 48 x 5mm |
Light Bar Length | 48mm |
Light Colour | Blue |
Lumen Output | 25lm |
Luminous Intensity Typ | 20lm |
No. of LEDs | 15LEDs |
Operating Temperature Range | -30°C to +100°C |
Viewing Angle | 130° |
LINEAR LED, 3W, BLU | Farnell |
LED Uni-Color Blue 29lm 461nm LED Module 4-Pin SMD Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a KASL-4805QBFSX15/3.?
Additional datasheets, footprints and schematics for KASL-4805QBFSX15/3. are listed on our Part Details page. You can also find images and similar parts to KASL-4805QBFSX15/3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KASL-4805QBFSX15/3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KASL-4805QBFSX15/3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KASL-4805QBFSX15/3. fall under?
The KASL-4805QBFSX15/3. is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to KASL-4805QBFSX15/3. when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KASL-4805QBFSX15/3. you can contact the distributor directly for product support, shipping queries etc.
Is the KASL-4805QBFSX15/3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KASL-4805QBFSX15/3. have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for KASL-4805QBFSX15/3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KASL-4805QBFSX15/3. often in real-time on the comparison pages.
What if I can't find stock of KASL-4805QBFSX15/3.?
You can fill out our help required form which you can use to request a quote for KASL-4805QBFSX15/3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.