Status: | Unknown |
---|---|
Series: | LINEAR Series |
RoHS: | Unknown |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.65
|
No stock
|
Buy Now |
Product Range | LINEAR Series |
---|---|
LED Colour | Yellow |
Wavelength Typ | 590nm |
Luminous Flux @ Test | 100lm |
Supply Voltage | 8.3V |
Power Module Configuration | Linear |
Operating Temperature Min | -30°C |
Operating Temperature Max | 100°C |
Luminous Flux @ Max | - |
Power Rating | 4.95W |
Forward Current @ Test | 500mA |
LED Module Type | Board + LED |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 5mm x 48mm |
Display Size | 48mm x 5mm |
Forward Current If | 500mA |
Forward Current If Max | 500mA |
Forward Voltage | 8.3V |
Forward Voltage VF Max | 10.6V |
LED / Lamp Size | 48 x 5mm |
Light Bar Length | 48mm |
Light Colour | Yellow |
Lumen Output | 100lm |
Luminous Intensity Typ | 75lm |
No. of LEDs | 15LEDs |
Operating Temperature Range | -30°C to +100°C |
Viewing Angle | 130° |
LINEAR LED, 5W, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a KAS-4805SYLS/5?
Additional datasheets, footprints and schematics for KAS-4805SYLS/5 are listed on our Part Details page. You can also find images and similar parts to KAS-4805SYLS/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAS-4805SYLS/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAS-4805SYLS/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAS-4805SYLS/5 fall under?
The KAS-4805SYLS/5 is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to KAS-4805SYLS/5 when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAS-4805SYLS/5 you can contact the distributor directly for product support, shipping queries etc.
Is the KAS-4805SYLS/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAS-4805SYLS/5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KAS-4805SYLS/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAS-4805SYLS/5 often in real-time on the comparison pages.
What if I can't find stock of KAS-4805SYLS/5?
You can fill out our help required form which you can use to request a quote for KAS-4805SYLS/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.