Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 9mm |
Supply Voltage Min | 10VAC |
Supply Voltage Max | 240VAC |
Panel Cutout Height | 22.5mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -10°C |
Electronic Counter, 8 Digit, 240Vac | Newark Electronics |
ELECTRONIC COUNTER, 8 DIGIT, 240VAC | element14 |
Where can I find additional details, specifications and documents for a KAL-D06?
Additional datasheets, footprints and schematics for KAL-D06 are listed on our Part Details page. You can also find images and similar parts to KAL-D06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAL-D06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAL-D06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAL-D06 fall under?
The KAL-D06 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to KAL-D06 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAL-D06 you can contact the distributor directly for product support, shipping queries etc.
Is the KAL-D06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAL-D06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KAL-D06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAL-D06 often in real-time on the comparison pages.
What if I can't find stock of KAL-D06?
You can fill out our help required form which you can use to request a quote for KAL-D06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.