Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 600V |
Fuse Size Imperial | 13/16" x 3" |
RoHS Compliant | No |
Tron Rectifier Fuse, | Newark Electronics |
TRON RECTIFIER FUSE | Avnet America |
Fuse Cartridge Holder Mount Clip Termination 600VAC 30A | Bussmann by Eaton KAJ-30 | RS Americas |
Specialty Fuses TRON RECTIFIER FUSE | Sager |
Where can I find additional details, specifications and documents for a KAJ-30?
Additional datasheets, footprints and schematics for KAJ-30 are listed on our Part Details page. You can also find images and similar parts to KAJ-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAJ-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAJ-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAJ-30 fall under?
The KAJ-30 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to KAJ-30 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAJ-30 you can contact the distributor directly for product support, shipping queries etc.
Is the KAJ-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAJ-30 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for KAJ-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAJ-30 often in real-time on the comparison pages.
What if I can't find stock of KAJ-30?
You can fill out our help required form which you can use to request a quote for KAJ-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.