Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 170MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
RoHS Compliant | Yes |
ADC Single Pipelined 170Msps 10-bit Parallel/LVDS 48-Pin QFN EP | Avnet America |
Analog To Digital Converter Adc, 10 Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a KAD5510P-17Q48?
Additional datasheets, footprints and schematics for KAD5510P-17Q48 are listed on our Part Details page. You can also find images and similar parts to KAD5510P-17Q48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAD5510P-17Q48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAD5510P-17Q48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAD5510P-17Q48 fall under?
The KAD5510P-17Q48 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to KAD5510P-17Q48 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAD5510P-17Q48 you can contact the distributor directly for product support, shipping queries etc.
Is the KAD5510P-17Q48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KAD5510P-17Q48 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for KAD5510P-17Q48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAD5510P-17Q48 often in real-time on the comparison pages.
What if I can't find stock of KAD5510P-17Q48?
You can fill out our help required form which you can use to request a quote for KAD5510P-17Q48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.