Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
No stock
|
Buy Now |
LED Colour | Red Green Blue |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | - |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 80mcd G 200mcd B 80mcd |
Forward Voltage / Colour | R 2V G 3.3V B 3.3V |
Viewing Angle | 60° |
Height | 5.03mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CIRCUIT BOARD INDICATOR, RGB, 1 LED, SMD | Farnell |
Where can I find additional details, specifications and documents for a KAA-3528AVU/ARBGS-112?
Additional datasheets, footprints and schematics for KAA-3528AVU/ARBGS-112 are listed on our Part Details page. You can also find images and similar parts to KAA-3528AVU/ARBGS-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAA-3528AVU/ARBGS-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAA-3528AVU/ARBGS-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAA-3528AVU/ARBGS-112 fall under?
The KAA-3528AVU/ARBGS-112 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to KAA-3528AVU/ARBGS-112 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAA-3528AVU/ARBGS-112 you can contact the distributor directly for product support, shipping queries etc.
Is the KAA-3528AVU/ARBGS-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAA-3528AVU/ARBGS-112 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KAA-3528AVU/ARBGS-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAA-3528AVU/ARBGS-112 often in real-time on the comparison pages.
What if I can't find stock of KAA-3528AVU/ARBGS-112?
You can fill out our help required form which you can use to request a quote for KAA-3528AVU/ARBGS-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.