Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 28V |
Current Limit | 2.15A |
On State Resistance | 4.5ohm |
Distribution Switch Case Style | TO-220 |
No. of Pins | 4Pins |
Thermal Protection | Yes |
MSL | - |
High-Side Power Switch, 28V, To220-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KA5H0365RTU..?
Additional datasheets, footprints and schematics for KA5H0365RTU.. are listed on our Part Details page. You can also find images and similar parts to KA5H0365RTU.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA5H0365RTU.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA5H0365RTU.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA5H0365RTU.. fall under?
The KA5H0365RTU.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to KA5H0365RTU.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA5H0365RTU.. you can contact the distributor directly for product support, shipping queries etc.
Is the KA5H0365RTU.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA5H0365RTU.. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KA5H0365RTU...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA5H0365RTU.. often in real-time on the comparison pages.
What if I can't find stock of KA5H0365RTU..?
You can fill out our help required form which you can use to request a quote for KA5H0365RTU.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.