Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 13.5V |
Output Current | 100mA |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 43kHz |
RoHS Compliant | Yes |
Pulse Width Modulation (Pwm) Controller Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a KA3846?
Additional datasheets, footprints and schematics for KA3846 are listed on our Part Details page. You can also find images and similar parts to KA3846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA3846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA3846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA3846 fall under?
The KA3846 is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to KA3846 when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA3846 you can contact the distributor directly for product support, shipping queries etc.
Is the KA3846 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KA3846 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KA3846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA3846 often in real-time on the comparison pages.
What if I can't find stock of KA3846?
You can fill out our help required form which you can use to request a quote for KA3846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.