Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
IC Generic Number | 3843 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Type | Voltage |
Power Dissipation Pd | 1.2W |
Termination Type | Through Hole |
IC, PWM CONTROLLER, 30V, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a KA3843B?
Additional datasheets, footprints and schematics for KA3843B are listed on our Part Details page. You can also find images and similar parts to KA3843B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA3843B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA3843B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA3843B fall under?
The KA3843B is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to KA3843B when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA3843B you can contact the distributor directly for product support, shipping queries etc.
Is the KA3843B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA3843B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA3843B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA3843B often in real-time on the comparison pages.
What if I can't find stock of KA3843B?
You can fill out our help required form which you can use to request a quote for KA3843B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.