Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now |
LED Colour | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 70mcd |
Forward Voltage | 1.95V |
Viewing Angle | 50° |
Height | 5.03mm |
Width | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CIRCUIT BOARD INDICATOR, RED, 1 LED, SMD | Farnell |
Where can I find additional details, specifications and documents for a KA-3528AVU/ASURCKT?
Additional datasheets, footprints and schematics for KA-3528AVU/ASURCKT are listed on our Part Details page. You can also find images and similar parts to KA-3528AVU/ASURCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA-3528AVU/ASURCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA-3528AVU/ASURCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA-3528AVU/ASURCKT fall under?
The KA-3528AVU/ASURCKT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to KA-3528AVU/ASURCKT when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA-3528AVU/ASURCKT you can contact the distributor directly for product support, shipping queries etc.
Is the KA-3528AVU/ASURCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA-3528AVU/ASURCKT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KA-3528AVU/ASURCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA-3528AVU/ASURCKT often in real-time on the comparison pages.
What if I can't find stock of KA-3528AVU/ASURCKT?
You can fill out our help required form which you can use to request a quote for KA-3528AVU/ASURCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.