Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | DTL Open Collector RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
COMPARATOR, DUAL, 80NS, SOP-14 | Farnell |
Where can I find additional details, specifications and documents for a KA319D?
Additional datasheets, footprints and schematics for KA319D are listed on our Part Details page. You can also find images and similar parts to KA319D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA319D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA319D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA319D fall under?
The KA319D is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to KA319D when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA319D you can contact the distributor directly for product support, shipping queries etc.
Is the KA319D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA319D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA319D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA319D often in real-time on the comparison pages.
What if I can't find stock of KA319D?
You can fill out our help required form which you can use to request a quote for KA319D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.