Status: | Active |
---|---|
Series: | KA2803 |
RoHS: | Compliant |
Low power consumption: 5mW, 100V/200V |
Built-in voltage regulator |
High-gain differential amplifier |
0.4mA output current pulse to trigger SCRs |
Low external part count |
High noise immunity, large surge margin |
Super temperature characteristic of input sensitivity |
Wide operating temperature range:TA= -25°C to +100°C |
Operation from 12V to 20V input |
Applications |
---|
Building & home control |
End Products |
---|
Consumer appliances |
Description | KA2803 |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 20 |
IT Max (mA) | 8 |
VI Typ (V) | 16 |
TA Min (°C) | -25 |
TA Max (°C) | 80 |
Package Type | SOIC-8 |
EARTH LEAKAGE DETECTOR, -25 TO 80DEG C | element14 |
Earth Leakage Detector, -25 To 80Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a KA2803BDTF?
Additional datasheets, footprints and schematics for KA2803BDTF are listed on our Part Details page. You can also find images and similar parts to KA2803BDTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA2803BDTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA2803BDTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA2803BDTF fall under?
The KA2803BDTF is listed under Power Management > GFCI Controllers.
Can I view similar or alternative parts?
You can view similar parts to KA2803BDTF when available in the GFCI Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA2803BDTF you can contact the distributor directly for product support, shipping queries etc.
Is the KA2803BDTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KA2803BDTF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KA2803BDTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA2803BDTF often in real-time on the comparison pages.
What if I can't find stock of KA2803BDTF?
You can fill out our help required form which you can use to request a quote for KA2803BDTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.