KA-14DG-24 Switches, Relays & Solenoids by TE Connectivity

POWER RELAY 3PDT 24VDC 10A PLUG IN

Status: Unknown
Series: KA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$88.96

Distributor Stock
Logo for Farnell
Farnell
from US$88.96
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$92.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range KA Series
Relay Type Power - General Purpose
Coil Type Non Latching
Coil Voltage 24VDC
Contact Current 10A
Contact Voltage VAC 120V
Contact Voltage VDC -
Carry Current 10A

Alternative Descriptions

Relay, KA-14DG-24=KA/KB/KC/KR | TE Connectivity KA-14DG-24 | RS Americas
Relay, 3Pdt, 120Vac, 10A | Newark Electronics
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Socket | Avnet America
TYCO P&B GP OPEN FRAME RELAY, | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KA-14DG-24?

Additional datasheets, footprints and schematics for KA-14DG-24 are listed on our Part Details page. You can also find images and similar parts to KA-14DG-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KA-14DG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA-14DG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KA-14DG-24 fall under?

The KA-14DG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KA-14DG-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KA-14DG-24 you can contact the distributor directly for product support, shipping queries etc.

Is the KA-14DG-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KA-14DG-24 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Relay Specialties have stock available or on a lead time for KA-14DG-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KA-14DG-24 often in real-time on the comparison pages.

What if I can't find stock of KA-14DG-24?

You can fill out our help required form which you can use to request a quote for KA-14DG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay