Status: | Unknown |
---|---|
Series: | K8DT-VS Series |
RoHS: | Unknown |
Prices starting from US$127.75
Product Range | K8DT-VS Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | - |
Relay Mounting | DIN Rail |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 240VAC |
Power Consumption | 2.5VA |
Approvals & Standards | UL |
Monitoring relay 17.5mm wide, Single pha | RS |
Voltage Monitoring Rly, Spst, 240V, Din | Newark Electronics |
VOLTGE TRANSNPN 1-150V PSH IN | Avnet America |
Voltge TransNPN 1-150V Psh In | Omron Automation K8DT-VS2TA | RS Americas |
VOLTAGE MONITORING RLY, SPST, 240V, DIN | element14 |
Industrial Relays Voltge TransNPN Push In, 1-150V | Sager |
Where can I find additional details, specifications and documents for a K8DT-VS2TA?
Additional datasheets, footprints and schematics for K8DT-VS2TA are listed on our Part Details page. You can also find images and similar parts to K8DT-VS2TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DT-VS2TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DT-VS2TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DT-VS2TA fall under?
The K8DT-VS2TA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K8DT-VS2TA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DT-VS2TA you can contact the distributor directly for product support, shipping queries etc.
Is the K8DT-VS2TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8DT-VS2TA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for K8DT-VS2TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DT-VS2TA often in real-time on the comparison pages.
What if I can't find stock of K8DT-VS2TA?
You can fill out our help required form which you can use to request a quote for K8DT-VS2TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.