Status: | Unknown |
---|---|
Series: | K8DT-TH Series |
RoHS: | Unknown |
Prices starting from US$145.49
Thermocouple Type | B E J K R S T PLII |
---|---|
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Temperature Accuracy ± | 1% |
Output Voltage Max | 26.4VDC |
Output Voltage Min | - |
Product Range | K8DT-TH Series |
Monitoring relay 17.5mm | RS |
Temperature Monitoring Relay, Npn O/P | Newark Electronics |
TEMP MONTRG TRNSTC/RTD PSH IN | Avnet America |
Temp Montrg TrnsTC/RTD Psh In | Omron Automation K8DT-TH2TD | RS Americas |
TEMPERATURE MONITORING RELAY, NPN O/P | element14 |
Industrial Relays Temp Montrg Trns TC/RTD, Push In | Sager |
Where can I find additional details, specifications and documents for a K8DT-TH2TD?
Additional datasheets, footprints and schematics for K8DT-TH2TD are listed on our Part Details page. You can also find images and similar parts to K8DT-TH2TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DT-TH2TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DT-TH2TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DT-TH2TD fall under?
The K8DT-TH2TD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8DT-TH2TD when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DT-TH2TD you can contact the distributor directly for product support, shipping queries etc.
Is the K8DT-TH2TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8DT-TH2TD have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for K8DT-TH2TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DT-TH2TD often in real-time on the comparison pages.
What if I can't find stock of K8DT-TH2TD?
You can fill out our help required form which you can use to request a quote for K8DT-TH2TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.