Status: | Unknown |
---|---|
Series: | K8DT-LS Series |
RoHS: | Unknown |
Prices starting from US$80.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$139.34
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$159.73
|
-
|
Buy Now | |
Avnet America
from US$138.35
|
-
|
Buy Now | |
RS Americas
from US$170.10
|
-
|
Buy Now | |
element14
from US$152.62
|
-
|
Buy Now | |
Sager
from US$158.76
|
-
|
Buy Now | |
Farnell
from US$80.56
|
-
|
Buy Now |
Supply Voltage | 240VAC |
---|---|
Response Time | 10s |
Power Consumption | 2.5VA |
Product Range | K8DT-LS Series |
Module: level monitoring relay | Transfer Multisort Elektronik |
Monitoring relay 17.5mm | RS |
Conductive Lvl Ctrl, Relay Spdt O/P | Newark Electronics |
CONDCTV LVL CNTRLER RLY PSH IN | Avnet America |
Condctv Lvl Cntrler Rly Psh In | Omron Automation K8DT-LS1CA | RS Americas |
CONDUCTIVE LVL CTRL, RELAY SPDT O/P | element14 |
Level Controllers Condctv Lvl Cntrler Rly, Push In | Sager |
Where can I find additional details, specifications and documents for a K8DT-LS1CA?
Additional datasheets, footprints and schematics for K8DT-LS1CA are listed on our Part Details page. You can also find images and similar parts to K8DT-LS1CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DT-LS1CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DT-LS1CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DT-LS1CA fall under?
The K8DT-LS1CA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8DT-LS1CA when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DT-LS1CA you can contact the distributor directly for product support, shipping queries etc.
Is the K8DT-LS1CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8DT-LS1CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for K8DT-LS1CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DT-LS1CA often in real-time on the comparison pages.
What if I can't find stock of K8DT-LS1CA?
You can fill out our help required form which you can use to request a quote for K8DT-LS1CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.