Status: | Unknown |
---|---|
Series: | K8DT-AW Series |
RoHS: | Unknown |
Prices starting from US$82.18
Product Range | K8DT-AW Series |
---|---|
Contact Configuration | SPDT |
Contact Current | - |
Relay Mounting | DIN Rail |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 24V |
Current Monitoring Range Min | 100mA |
Current Monitoring Range Max | 5A |
Power Consumption | 1.8VA |
Approvals & Standards | UL |
Monitoring relay 17.5mm | RS |
Current Monitoring Rly, Spdt, 24V, Din | Newark Electronics |
CURRENT MONITORING RLY, SPDT, 24V, DIN | element14 |
OVR/UNDR RELY 0.1-5A PUSH IN | Avnet America |
Ovr/Undr Rely 0.1-5A Push In | Omron Automation K8DT-AW2CD | RS Americas |
Industrial Relays Ovr/Undr Rely Push In, 0.1-5A | Sager |
Where can I find additional details, specifications and documents for a K8DT-AW2CD?
Additional datasheets, footprints and schematics for K8DT-AW2CD are listed on our Part Details page. You can also find images and similar parts to K8DT-AW2CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DT-AW2CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DT-AW2CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DT-AW2CD fall under?
The K8DT-AW2CD is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to K8DT-AW2CD when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DT-AW2CD you can contact the distributor directly for product support, shipping queries etc.
Is the K8DT-AW2CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8DT-AW2CD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for K8DT-AW2CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DT-AW2CD often in real-time on the comparison pages.
What if I can't find stock of K8DT-AW2CD?
You can fill out our help required form which you can use to request a quote for K8DT-AW2CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.