Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | E J K T Pt100 Pt1000 |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Temperature Accuracy ± | 1% |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Temperature Monitoring Relay, Spdt | Newark Electronics |
TEMPERATURE MONITORING RELAY, SPDT | element14 |
Where can I find additional details, specifications and documents for a K8AKTH11SACDC24?
Additional datasheets, footprints and schematics for K8AKTH11SACDC24 are listed on our Part Details page. You can also find images and similar parts to K8AKTH11SACDC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AKTH11SACDC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AKTH11SACDC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AKTH11SACDC24 fall under?
The K8AKTH11SACDC24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8AKTH11SACDC24 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AKTH11SACDC24 you can contact the distributor directly for product support, shipping queries etc.
Is the K8AKTH11SACDC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AKTH11SACDC24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K8AKTH11SACDC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AKTH11SACDC24 often in real-time on the comparison pages.
What if I can't find stock of K8AKTH11SACDC24?
You can fill out our help required form which you can use to request a quote for K8AKTH11SACDC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.