Status: | Unknown |
---|---|
Series: | K8AK-PM Series |
RoHS: | Unknown |
Prices starting from US$119.88
Product Range | K8AK-PM Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 1.25kV |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Power Consumption | 4.4VA |
Phase Monitoring Range Min | 220VAC |
Phase Monitoring Range Max | 480VAC |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Omron Industrial Automation Phase monitoring relay 480V 2CO 5A Screw Terminal IP20 K8AK-PM | Distrelec |
Monitoring relay 22.5mm wide, sim. monit | RS |
Phase Monitoring Relay, Phase Loss Relay, K8Ak Series, 480 Vac, 3 Phase Rohs Compliant: Yes |Omron K8AKPM2 | Newark Electronics |
RELAY, PHASE MONITORING, SPDT, 480VAC | element14 |
Where can I find additional details, specifications and documents for a K8AK-PM2?
Additional datasheets, footprints and schematics for K8AK-PM2 are listed on our Part Details page. You can also find images and similar parts to K8AK-PM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AK-PM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AK-PM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AK-PM2 fall under?
The K8AK-PM2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K8AK-PM2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AK-PM2 you can contact the distributor directly for product support, shipping queries etc.
Is the K8AK-PM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AK-PM2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for K8AK-PM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AK-PM2 often in real-time on the comparison pages.
What if I can't find stock of K8AK-PM2?
You can fill out our help required form which you can use to request a quote for K8AK-PM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.