Status: | Unknown |
---|---|
Series: | K8AK-LS Series |
RoHS: | Unknown |
Prices starting from US$74.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.83
|
636
in stock
|
Buy Now | |
element14
from US$161.79
|
9
in stock
|
Buy Now | |
Farnell
from US$74.72
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$172.00
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$138.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$134.50
|
-
|
Buy Now | |
RS Americas
from US$165.38
|
-
|
Buy Now | |
Sager
from US$154.35
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Response Time | 10s |
Power Consumption | 2VA |
Product Range | K8AK-LS Series |
SVHC | No SVHC (17-Dec-2015) |
Monitoring relay 22.5mm 10k to 100k Ohm | RS |
LEVEL CTRL, 10S, 24V, DIN RAIL | element14 |
Relay, Liquid Level Control, Spdt, 24V | Newark Electronics |
Module: level monitoring relay | Transfer Multisort Elektronik |
CONDUCTIVE LEVEL CONTROLLER | Avnet America |
Relay, Industrial, Conductive Level Controller | Omron Automation K8AK-LS1 24VAC/DC | RS Americas |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a K8AK-LS1 24VAC/DC?
Additional datasheets, footprints and schematics for K8AK-LS1 24VAC/DC are listed on our Part Details page. You can also find images and similar parts to K8AK-LS1 24VAC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AK-LS1 24VAC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AK-LS1 24VAC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AK-LS1 24VAC/DC fall under?
The K8AK-LS1 24VAC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8AK-LS1 24VAC/DC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AK-LS1 24VAC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the K8AK-LS1 24VAC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AK-LS1 24VAC/DC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for K8AK-LS1 24VAC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AK-LS1 24VAC/DC often in real-time on the comparison pages.
What if I can't find stock of K8AK-LS1 24VAC/DC?
You can fill out our help required form which you can use to request a quote for K8AK-LS1 24VAC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.