Status: | Unknown |
---|---|
Series: | K8AK-AS Series |
RoHS: | Unknown |
Prices starting from US$125.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.33
|
No stock
|
Buy Now | |
Distrelec
from US$172.94
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$161.54
|
1
in stock
|
Buy Now | |
RS Americas
from US$160.87
|
1
in stock
|
Buy Now | |
element14
from US$174.48
|
1
in stock
|
Buy Now | |
Farnell
from US$125.33
|
1
in stock
|
Buy Now | |
Avnet America
from US$134.50
|
-
|
Buy Now | |
Sager
from US$154.35
|
-
|
Buy Now |
Product Range | K8AK-AS Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
Contact Voltage VDC | 30VDC |
Supply Voltage Max | 240VAC |
Current Monitoring Range Min | 2mA |
Current Monitoring Range Max | 500mA |
Power Consumption | 4.6VA |
Approvals & Standards | CE CSA UL |
Omron Industrial Automation Current Monitoring Relay 240V 1CO | Distrelec |
Current Sensing Relay, Spdt, 0.002-0.5A | Newark Electronics |
Relay | RS Americas |
CURRENT SENSING RELAY, SPDT, 0.002-0.5A | element14 |
Monitoring relay 22.5mm 2 to 500mA SPDT | RS |
CURRENT RELAY 2 TO 500MA | Avnet America |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a K8AKAS1100240VAC?
Additional datasheets, footprints and schematics for K8AKAS1100240VAC are listed on our Part Details page. You can also find images and similar parts to K8AKAS1100240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AKAS1100240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AKAS1100240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AKAS1100240VAC fall under?
The K8AKAS1100240VAC is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to K8AKAS1100240VAC when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AKAS1100240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K8AKAS1100240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AKAS1100240VAC have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for K8AKAS1100240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AKAS1100240VAC often in real-time on the comparison pages.
What if I can't find stock of K8AKAS1100240VAC?
You can fill out our help required form which you can use to request a quote for K8AKAS1100240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.