Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | E J K T |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 2% |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 2% |
Accuracy % | 2% |
Approval Bodies | CE cRUus TUV UL |
Cycle Time | 500 ms |
External Depth | 100mm |
External Length / Height | 90mm |
External Width | 22.5mm |
For Use With | Temperature Alarms and Monitoring |
Hysteresis | 2 |
IP / NEMA Rating | IP20 |
Input | Thermocouple/Pt100 |
Output | One SPDT Relay |
Output Current Max | 3A |
Power Consumption | 5VA |
Resistance | 20Mohm |
Storage Temperature Max | 65°C |
Storage Temperature Min | -25°C |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VAC |
Supply Voltage Min | 24VAC |
Temperature Min | 0° |
Temperature Range Max | 399° |
Temperature Setting | 1 |
Weight | 130g |
Low Temp 0-399 C Monitor Relay |Omron Industrial Automation K8ABTH11SACDC24 | Newark Electronics |
TEMPERATURE RELAY, 0400C, TC+PT | element14 |
Where can I find additional details, specifications and documents for a K8AB-TH11S AC/DC24?
Additional datasheets, footprints and schematics for K8AB-TH11S AC/DC24 are listed on our Part Details page. You can also find images and similar parts to K8AB-TH11S AC/DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AB-TH11S AC/DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AB-TH11S AC/DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AB-TH11S AC/DC24 fall under?
The K8AB-TH11S AC/DC24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8AB-TH11S AC/DC24 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AB-TH11S AC/DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the K8AB-TH11S AC/DC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AB-TH11S AC/DC24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K8AB-TH11S AC/DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AB-TH11S AC/DC24 often in real-time on the comparison pages.
What if I can't find stock of K8AB-TH11S AC/DC24?
You can fill out our help required form which you can use to request a quote for K8AB-TH11S AC/DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.