K8ABPW2 Relays by Omron

RELAY, VOLTAGE SENSING, SPDT, 480VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$128.61

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$128.61
-
Buy Now

Specifications

Contact Configuration SPDT
Contact Current 6A
Relay Mounting DIN Rail
Contact Voltage VAC 250VAC
Relay Terminals Screw
Contact Voltage VDC 30VDC
Supply Voltage Max 480VAC

Alternative Descriptions

Relay, Voltage Sensing, Spdt, 480Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K8ABPW2?

Additional datasheets, footprints and schematics for K8ABPW2 are listed on our Part Details page. You can also find images and similar parts to K8ABPW2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K8ABPW2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8ABPW2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K8ABPW2 fall under?

The K8ABPW2 is listed under Switches & Relays > Relays > Voltage Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to K8ABPW2 when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K8ABPW2 you can contact the distributor directly for product support, shipping queries etc.

Is the K8ABPW2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K8ABPW2 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for K8ABPW2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K8ABPW2 often in real-time on the comparison pages.

What if I can't find stock of K8ABPW2?

You can fill out our help required form which you can use to request a quote for K8ABPW2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay