K8ABAS2200230VAC Relays by Omron

RELAY CURRENT SENSING SPDT 8A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.99

Distributor Stock
Logo for Farnell
Farnell
from US$74.99
No stock
Buy Now
Logo for element14
element14
from US$111.90
-
Buy Now

Specifications

Product Range -
Contact Configuration SPDT
Contact Current 6A
Relay Mounting DIN Rail
Contact Voltage VAC 250VAC
Relay Terminals Screw
Contact Voltage VDC 30VDC
Supply Voltage Max 230VAC
Current Monitoring Range Min 100mA
Current Monitoring Range Max 8A
Power Consumption 5VA
Approvals & Standards -
Contact Current AC Max 6A
Contact Voltage AC Max 250V
External Depth 100mm
External Length / Height 100mm
External Width 22.5mm
Input Voltage Max 230VAC
Input Voltage Min 200VAC
Nom Input Voltage 230VAC
Operating Temperature Max 60°C
Operating Temperature Min -20°C
Supply Current Max 6A
Supply Voltage 230VAC

Alternative Descriptions

RELAY, CURRENT SENSING, SPDT, 8A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K8ABAS2200230VAC?

Additional datasheets, footprints and schematics for K8ABAS2200230VAC are listed on our Part Details page. You can also find images and similar parts to K8ABAS2200230VAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K8ABAS2200230VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8ABAS2200230VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K8ABAS2200230VAC fall under?

The K8ABAS2200230VAC is listed under Switches & Relays > Relays > Current Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to K8ABAS2200230VAC when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K8ABAS2200230VAC you can contact the distributor directly for product support, shipping queries etc.

Is the K8ABAS2200230VAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K8ABAS2200230VAC have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for K8ABAS2200230VAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K8ABAS2200230VAC often in real-time on the comparison pages.

What if I can't find stock of K8ABAS2200230VAC?

You can fill out our help required form which you can use to request a quote for K8ABAS2200230VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay