Status: | Unknown |
---|---|
Series: | Pro-Elec Moulded Junction Box |
RoHS: | Unknown |
No. of Ways | - |
---|---|
Current Rating | 30A |
Product Range | Pro-Elec Moulded Junction Box |
Approval Category | BS 6220 |
Colour | White |
External Depth | 25mm |
External Diameter | 75mm |
Fixing Centres | 50mm |
Fixing Hole Diameter | 4mm |
No. of Contacts | 3Contacts |
No. of Terminals | 3 |
Voltage Rating VAC | 250V |
Junction Box, 30A, 4 Terminal | Newark Electronics |
JUNCTION BOX, 30A, 4 TERMINAL | element14 |
Where can I find additional details, specifications and documents for a K828?
Additional datasheets, footprints and schematics for K828 are listed on our Part Details page. You can also find images and similar parts to K828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K828 fall under?
The K828 is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to K828 when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K828 you can contact the distributor directly for product support, shipping queries etc.
Is the K828 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K828 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K828 often in real-time on the comparison pages.
What if I can't find stock of K828?
You can fill out our help required form which you can use to request a quote for K828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.