Status: | Unknown |
---|---|
Series: | K7L Series |
RoHS: | Unknown |
Prices starting from US$233.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$278.83
|
14
in stock
|
Buy Now | |
Distrelec
from US$310.59
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$351.72
|
2
in stock
|
Buy Now | |
element14
from US$233.31
|
2
in stock
|
Buy Now | |
Farnell
from US$250.95
|
2
in stock
|
Buy Now | |
RS Americas
from US$344.96
|
1
in stock
|
Buy Now | |
Avnet America
from US$292.84
|
-
|
Buy Now | |
Sager
from US$336.04
|
-
|
Buy Now |
Supply Voltage | 24VDC |
---|---|
Response Time | 800ms |
Power Consumption | 1W |
Product Range | K7L Series |
Omron Industrial Automation Leakage Sensor Amplifier, 45 ... 85% | Distrelec |
Liquid leakage sensor | RS |
Liquid Leakage Sensor Amplifier, 24Vdc | Newark Electronics |
LIQUID LEAKAGE SENSOR AMPLIFIER, 24VDC | element14 |
Liquid Leakage Detector, For Push-In Terminal Socket | Omron Automation K7L-AT50B | RS Americas |
LIQUID LEAKAGE DETECTOR PUSHIN | Avnet America |
Liquid Level Sensors Liquid Leakage Detector PushIn | Sager |
Where can I find additional details, specifications and documents for a K7L-AT50B?
Additional datasheets, footprints and schematics for K7L-AT50B are listed on our Part Details page. You can also find images and similar parts to K7L-AT50B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K7L-AT50B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K7L-AT50B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K7L-AT50B fall under?
The K7L-AT50B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K7L-AT50B when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K7L-AT50B you can contact the distributor directly for product support, shipping queries etc.
Is the K7L-AT50B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K7L-AT50B have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for K7L-AT50B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K7L-AT50B often in real-time on the comparison pages.
What if I can't find stock of K7L-AT50B?
You can fill out our help required form which you can use to request a quote for K7L-AT50B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.