K6CM-CIMD-EIP Panel Displays & Instrumentation by Omron

MOTOR MONITORING DEVICE, 14MM, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4,686.00

Distributor Stock
Logo for RS
RS
from US$4,686.00
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Meter Function Multifunction
Digit Height 14mm
Supply Voltage Max 24V
RoHS Compliant Yes

Alternative Descriptions

Motor Protection, Monitor, 3 Phase, LCD | RS
Motor Condition Monitoring Device Comprehensive Current Diagnosis Type 24VAC/VDC | Avnet America
Motor Drives MTR CON MON CURRENT AC/DC24 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K6CM-CIMD-EIP?

Additional datasheets, footprints and schematics for K6CM-CIMD-EIP are listed on our Part Details page. You can also find images and similar parts to K6CM-CIMD-EIP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K6CM-CIMD-EIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K6CM-CIMD-EIP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K6CM-CIMD-EIP fall under?

The K6CM-CIMD-EIP is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to K6CM-CIMD-EIP when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K6CM-CIMD-EIP you can contact the distributor directly for product support, shipping queries etc.

Is the K6CM-CIMD-EIP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for K6CM-CIMD-EIP have stock available?

Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for K6CM-CIMD-EIP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K6CM-CIMD-EIP often in real-time on the comparison pages.

What if I can't find stock of K6CM-CIMD-EIP?

You can fill out our help required form which you can use to request a quote for K6CM-CIMD-EIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay