Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Standard | DIN1.4404 AISI316L |
Tweezer Set, High Precision, 5Pc | Newark Electronics |
TWEEZER SET, HIGH PRECISION, 5PC | element14 |
Where can I find additional details, specifications and documents for a K5SMDF.IT?
Additional datasheets, footprints and schematics for K5SMDF.IT are listed on our Part Details page. You can also find images and similar parts to K5SMDF.IT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K5SMDF.IT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K5SMDF.IT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K5SMDF.IT fall under?
The K5SMDF.IT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to K5SMDF.IT when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K5SMDF.IT you can contact the distributor directly for product support, shipping queries etc.
Is the K5SMDF.IT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K5SMDF.IT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K5SMDF.IT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K5SMDF.IT often in real-time on the comparison pages.
What if I can't find stock of K5SMDF.IT?
You can fill out our help required form which you can use to request a quote for K5SMDF.IT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.