Status: | Unknown |
---|---|
Series: | MK Logic Plus Moulded Wall Plate |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
No. of Gangs | 1 |
Switch Case | - |
Product Range | MK Logic Plus Moulded Wall Plate |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Current Rating | 10A |
1 gang 2 way architrave switch,10A | RS |
MK K4841 WHI 1g Architrave Switch | Rapid Electronics |
Where can I find additional details, specifications and documents for a K4841WHI?
Additional datasheets, footprints and schematics for K4841WHI are listed on our Part Details page. You can also find images and similar parts to K4841WHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K4841WHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K4841WHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K4841WHI fall under?
The K4841WHI is listed under Electrical & Lighting > Wiring Accessories > Indoor Switches & Sockets.
Can I view similar or alternative parts?
You can view similar parts to K4841WHI when available in the Indoor Switches & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K4841WHI you can contact the distributor directly for product support, shipping queries etc.
Is the K4841WHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K4841WHI have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for K4841WHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K4841WHI often in real-time on the comparison pages.
What if I can't find stock of K4841WHI?
You can fill out our help required form which you can use to request a quote for K4841WHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.