Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor, 470Pf/100V, C0G/Np0, Radial Rohs Compliant: Yes |Vishay K471J15C0GH5TH5 | Newark Electronics |
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
CAPACITOR, 470PF/100V, C0G / NP0, RADIAL | element14 |
Multilayer Ceramic Capacitor, 470 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K471J15C0GH5TH5?
Additional datasheets, footprints and schematics for K471J15C0GH5TH5 are listed on our Part Details page. You can also find images and similar parts to K471J15C0GH5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K471J15C0GH5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K471J15C0GH5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K471J15C0GH5TH5 fall under?
The K471J15C0GH5TH5 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K471J15C0GH5TH5 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K471J15C0GH5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K471J15C0GH5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K471J15C0GH5TH5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for K471J15C0GH5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K471J15C0GH5TH5 often in real-time on the comparison pages.
What if I can't find stock of K471J15C0GH5TH5?
You can fill out our help required form which you can use to request a quote for K471J15C0GH5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.