K470J15C0GH5TL2 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL

Status: Unknown
Series: Mono-Kap Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
4,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47pF
Voltage Rating 100V
Product Range Mono-Kap Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor Multilayer Ceramic 100V | Rapid Electronics
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 47 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K470J15C0GH5TL2?

Additional datasheets, footprints and schematics for K470J15C0GH5TL2 are listed on our Part Details page. You can also find images and similar parts to K470J15C0GH5TL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K470J15C0GH5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K470J15C0GH5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K470J15C0GH5TL2 fall under?

The K470J15C0GH5TL2 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K470J15C0GH5TL2 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K470J15C0GH5TL2 you can contact the distributor directly for product support, shipping queries etc.

Is the K470J15C0GH5TL2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for K470J15C0GH5TL2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for K470J15C0GH5TL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K470J15C0GH5TL2 often in real-time on the comparison pages.

What if I can't find stock of K470J15C0GH5TL2?

You can fill out our help required form which you can use to request a quote for K470J15C0GH5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay