Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 4.3" |
---|---|
Resolution | 480 x 272 |
VGA Size | - |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | - |
Touchscreen | Resistive Touch |
Module Size | 105.5mm x 67.2mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Pinout | 40 Way FFC |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 4.3" |
---|---|
Resolution | 480 x 272 |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Lcd Module, 4.3", 480X272, Touch Screen | Newark Electronics |
Where can I find additional details, specifications and documents for a K430WQA-V4-F?
Additional datasheets, footprints and schematics for K430WQA-V4-F are listed on our Part Details page. You can also find images and similar parts to K430WQA-V4-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K430WQA-V4-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K430WQA-V4-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K430WQA-V4-F fall under?
The K430WQA-V4-F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to K430WQA-V4-F when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K430WQA-V4-F you can contact the distributor directly for product support, shipping queries etc.
Is the K430WQA-V4-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K430WQA-V4-F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K430WQA-V4-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K430WQA-V4-F often in real-time on the comparison pages.
What if I can't find stock of K430WQA-V4-F?
You can fill out our help required form which you can use to request a quote for K430WQA-V4-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.