Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | Temperature |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
Temperature Meter, 100Vac To 240Vac | Newark Electronics |
TEMPERATURE METER W/NO OUTPUT | Avnet America |
TEMPERATURE METER W-NO OUTPUT, K3MA2101D | RS Americas |
Temperature Controllers TEMPERATURE METER W/NO OUTPUT | Sager |
Where can I find additional details, specifications and documents for a K3MA-L 100-240VAC?
Additional datasheets, footprints and schematics for K3MA-L 100-240VAC are listed on our Part Details page. You can also find images and similar parts to K3MA-L 100-240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3MA-L 100-240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3MA-L 100-240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3MA-L 100-240VAC fall under?
The K3MA-L 100-240VAC is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to K3MA-L 100-240VAC when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3MA-L 100-240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K3MA-L 100-240VAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K3MA-L 100-240VAC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K3MA-L 100-240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3MA-L 100-240VAC often in real-time on the comparison pages.
What if I can't find stock of K3MA-L 100-240VAC?
You can fill out our help required form which you can use to request a quote for K3MA-L 100-240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.