Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$241.34
No. of Digits / Alpha | 5 |
---|---|
Supply Voltage Max | 24V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Approval Bodies | EN UL |
Contact Voltage DC Max | 150VDC |
Current Rating | 5A |
Display | 2 Colour LCD Display |
External Depth | 80mm |
External Length / Height | 96mm |
External Width | 48mm |
Input | DC Voltage/Current |
No. of Analogue Inputs | 1 |
No. of Digital Outputs | 2 |
No. of Outputs | 2Outputs |
Power Consumption | 4.5VA |
Supply Voltage AC Max | 24VAC |
Supply Voltage DC Max | 24VDC |
Weight | 200g |
Process Meter, 2 Relay Contact O/P, 24V | Newark Electronics |
P/meter lin i/p 2rly o/p SPNO 24ac/dc | RS |
Process Meter, DC Vltg/Crrnt, Red/Green LCD Display,2 SPST-NO Out,24VAC/DC Supply | Omron Automation K3MA-J-A2 24VAC/VDC | RS Americas |
PROCESS METER WITH RLY OUTPUTS | Avnet America |
Specialty Controllers | Sager |
METER, PROCESS, 48X96, 24VAC/DC | Farnell |
Where can I find additional details, specifications and documents for a K3MAJA224VACVDC?
Additional datasheets, footprints and schematics for K3MAJA224VACVDC are listed on our Part Details page. You can also find images and similar parts to K3MAJA224VACVDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3MAJA224VACVDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3MAJA224VACVDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3MAJA224VACVDC fall under?
The K3MAJA224VACVDC is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K3MAJA224VACVDC when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3MAJA224VACVDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3MAJA224VACVDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3MAJA224VACVDC have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and Sager have stock available or on a lead time for K3MAJA224VACVDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3MAJA224VACVDC often in real-time on the comparison pages.
What if I can't find stock of K3MAJA224VACVDC?
You can fill out our help required form which you can use to request a quote for K3MAJA224VACVDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.