Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 0mA to 20mA 4mA to 20mA 0V to 5V 1V to 5V -5V to +5V |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | - |
Supply Voltage Max | 24V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
Humidity | 85% |
Input | DC Voltage/Current |
Insulation Resistance | 20Mohm |
Operating Temperature Range | -10°C to +55°C |
Power Consumption | 4.5W |
Supply Voltage | 24VAC |
Supply Voltage AC Max | 24VAC |
Supply Voltage DC Max | 24VDC |
Supply Voltage Range | 24V AC 24V DC |
Supply Voltage V DC | 24VDC |
Weight | 200g |
Process Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a K3MA-J-A2 24VAC/DC?
Additional datasheets, footprints and schematics for K3MA-J-A2 24VAC/DC are listed on our Part Details page. You can also find images and similar parts to K3MA-J-A2 24VAC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3MA-J-A2 24VAC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3MA-J-A2 24VAC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3MA-J-A2 24VAC/DC fall under?
The K3MA-J-A2 24VAC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3MA-J-A2 24VAC/DC when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3MA-J-A2 24VAC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the K3MA-J-A2 24VAC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3MA-J-A2 24VAC/DC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K3MA-J-A2 24VAC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3MA-J-A2 24VAC/DC often in real-time on the comparison pages.
What if I can't find stock of K3MA-J-A2 24VAC/DC?
You can fill out our help required form which you can use to request a quote for K3MA-J-A2 24VAC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.