Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Process |
Meter Range | 0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 5V / ± 10V |
Digit Height | 14.2mm |
Panel Cutout Height | 92mm |
Supply Voltage Min | - |
Process Meter, Dc Voltage/Current, 24V | Newark Electronics |
K3MA-J 24VAC/VDC , LCD Process Indicator for Current, Voltage, 45mm x 92mm | Omron Automation K3MA-J 24VAC/VDC | RS Americas |
PROCESS METER WITH NO OUTPUT | Avnet America |
Where can I find additional details, specifications and documents for a K3MA-J 24VAC/VDC?
Additional datasheets, footprints and schematics for K3MA-J 24VAC/VDC are listed on our Part Details page. You can also find images and similar parts to K3MA-J 24VAC/VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3MA-J 24VAC/VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3MA-J 24VAC/VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3MA-J 24VAC/VDC fall under?
The K3MA-J 24VAC/VDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3MA-J 24VAC/VDC when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3MA-J 24VAC/VDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3MA-J 24VAC/VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3MA-J 24VAC/VDC have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for K3MA-J 24VAC/VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3MA-J 24VAC/VDC often in real-time on the comparison pages.
What if I can't find stock of K3MA-J 24VAC/VDC?
You can fill out our help required form which you can use to request a quote for K3MA-J 24VAC/VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.