Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Frequency |
Meter Range | 0.05Hz to 5kHz |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
Approval Bodies | EN UL |
Contact Voltage DC Max | 150VDC |
Current Rating | 5A |
Display | 2 Colour LCD Display |
External Depth | 80mm |
External Length / Height | 96mm |
External Width | 48mm |
Input | Rotary Pulse |
No. of Digital Inputs | 2 |
No. of Digital Outputs | 2 |
No. of Outputs | 2Outputs |
Operating Temperature Range | -10°C to +55°C |
Power Consumption | 6VA |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 100VAC |
Weight | 200g |
Frequency/Rate Meter, 0.05Hz-5Khz, 240V | Newark Electronics |
FREQNCY/RATE METER W/RLY OUTPT | Avnet America |
METER, FREQ/RATE, 48X96, 100/240VAC | element14 |
Specialty Controllers TACHOMETER 100 ~ 240VAC PANEL | Sager |
Where can I find additional details, specifications and documents for a K3MAFA2100240VAC?
Additional datasheets, footprints and schematics for K3MAFA2100240VAC are listed on our Part Details page. You can also find images and similar parts to K3MAFA2100240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3MAFA2100240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3MAFA2100240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3MAFA2100240VAC fall under?
The K3MAFA2100240VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3MAFA2100240VAC when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3MAFA2100240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K3MAFA2100240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3MAFA2100240VAC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for K3MAFA2100240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3MAFA2100240VAC often in real-time on the comparison pages.
What if I can't find stock of K3MAFA2100240VAC?
You can fill out our help required form which you can use to request a quote for K3MAFA2100240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.