Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | - |
No. of Digital Outputs | - |
Approval Bodies | CE cRUus UL |
Current Consumption | 50mA |
External Depth | 95mm |
External Length / Height | 48mm |
For Use With | Discriminating and Displaying Measurements for Voltage/Current Signals |
IP / NEMA Rating | IP20 |
Input | DC Voltage Input |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Power Consumption | 7W |
Supply Voltage AC Max | 24VAC |
Supply Voltage DC Max | 24VDC |
Supply Voltage Max | 24V |
Digital panel meter, DIN1/8 (48(h) x 96( | RS |
Digital Process Indicator, 24V Ac/Dc | Newark Electronics |
DC VOLT INPUT, 24VAC/DC | Avnet America |
DC Volt input, 24VAC/DC | Omron Automation K3HB-XVD 24VAC/VDC | RS Americas |
Specialty Controllers | Sager |
METER, PROCESS, VOLTAGE, 24VAC/DC | Farnell |
Where can I find additional details, specifications and documents for a K3HBXVD 24VACVDC?
Additional datasheets, footprints and schematics for K3HBXVD 24VACVDC are listed on our Part Details page. You can also find images and similar parts to K3HBXVD 24VACVDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3HBXVD 24VACVDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3HBXVD 24VACVDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3HBXVD 24VACVDC fall under?
The K3HBXVD 24VACVDC is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K3HBXVD 24VACVDC when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3HBXVD 24VACVDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3HBXVD 24VACVDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3HBXVD 24VACVDC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K3HBXVD 24VACVDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3HBXVD 24VACVDC often in real-time on the comparison pages.
What if I can't find stock of K3HBXVD 24VACVDC?
You can fill out our help required form which you can use to request a quote for K3HBXVD 24VACVDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.