Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$467.31
No. of Digits / Alpha | - |
---|---|
Meter Function | DC Voltage |
Meter Range | 1V to 5V |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
Approval Bodies | CE cRUus UL |
Current Consumption | 50mA |
External Depth | 95mm |
External Length / Height | 48mm |
For Use With | Discriminating and Displaying Measurements for Voltage/Current Signals |
IP / NEMA Rating | IP20 |
Input | DC Voltage Input |
Operating Temperature Range | -10°C to +55°C |
Power Consumption | 18VA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 100VAC |
Process indicator DC-V 1/8DIN, 100-240V | RS |
Process Meter, 100-240Vac | Newark Electronics |
PRCSMETER,DCVOLT IN,100-240VAC | Avnet America |
Process indicator DC-V 1/8DIN, 100-240V | Omron Automation K3HB-XVD 100-240VAC | RS Americas |
Specialty Controllers PrcsMeter,DCvolt in,100-240VAC | Sager |
METER, PROCESS, VOLTAGE, 100/240VAC | element14 |
Where can I find additional details, specifications and documents for a K3HBXVD 100/240VAC?
Additional datasheets, footprints and schematics for K3HBXVD 100/240VAC are listed on our Part Details page. You can also find images and similar parts to K3HBXVD 100/240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3HBXVD 100/240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3HBXVD 100/240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3HBXVD 100/240VAC fall under?
The K3HBXVD 100/240VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3HBXVD 100/240VAC when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3HBXVD 100/240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K3HBXVD 100/240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3HBXVD 100/240VAC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K3HBXVD 100/240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3HBXVD 100/240VAC often in real-time on the comparison pages.
What if I can't find stock of K3HBXVD 100/240VAC?
You can fill out our help required form which you can use to request a quote for K3HBXVD 100/240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.