Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$457.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$460.06
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$658.09
|
8
in stock
|
Buy Now | |
RS Americas
from US$613.31
|
2
in stock
|
Buy Now | |
Avnet America
from US$498.82
|
-
|
Buy Now | |
element14
from US$622.33
|
-
|
Buy Now | |
Distrelec
from US$457.79
|
-
|
Buy Now | |
Sager
from US$572.42
|
-
|
Buy Now | |
Farnell
from US$697.39
|
-
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Pressure Load Torque Weight |
Meter Range | 0mV to 199.99mV 0mV to 19.999mV ± 100mV ± 199.99mV |
Digit Height | 14.2mm |
Panel Cutout Height | 92mm |
Weighing Indicator, Load Cell, 100-240V | Newark Electronics |
P meter,weight i/p, 48*96,100/240Vac | RS |
Weighing meter, 100-240VAC | Omron Automation K3HB-VLC 100-240VAC | RS Americas |
WEIGHING METER, 100-240VAC | Avnet America |
Omron Industrial Automation Load Cell Panel Meter 0 ... 20 mA 100 ... 240 VAC | Distrelec |
Specialty Controllers Weighing meter, 100-240VAC | Sager |
Where can I find additional details, specifications and documents for a K3HBVLC100240VAC?
Additional datasheets, footprints and schematics for K3HBVLC100240VAC are listed on our Part Details page. You can also find images and similar parts to K3HBVLC100240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3HBVLC100240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3HBVLC100240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3HBVLC100240VAC fall under?
The K3HBVLC100240VAC is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K3HBVLC100240VAC when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3HBVLC100240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K3HBVLC100240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3HBVLC100240VAC have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and element14 have stock available or on a lead time for K3HBVLC100240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3HBVLC100240VAC often in real-time on the comparison pages.
What if I can't find stock of K3HBVLC100240VAC?
You can fill out our help required form which you can use to request a quote for K3HBVLC100240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.