Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Pulse |
Meter Range | 0.5mHz to 50kHz |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | - |
Supply Voltage Max | 24V |
Product Range | - |
Digital panel meter, DIN1/8 (48(h) x 96( | RS |
Digital Multimeter | Newark Electronics |
RATE INDICATOR | Avnet America |
Time Delay & Timing Relays | Sager |
Where can I find additional details, specifications and documents for a K3HBRNB24VACVDC?
Additional datasheets, footprints and schematics for K3HBRNB24VACVDC are listed on our Part Details page. You can also find images and similar parts to K3HBRNB24VACVDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3HBRNB24VACVDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3HBRNB24VACVDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3HBRNB24VACVDC fall under?
The K3HBRNB24VACVDC is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K3HBRNB24VACVDC when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3HBRNB24VACVDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3HBRNB24VACVDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3HBRNB24VACVDC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for K3HBRNB24VACVDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3HBRNB24VACVDC often in real-time on the comparison pages.
What if I can't find stock of K3HBRNB24VACVDC?
You can fill out our help required form which you can use to request a quote for K3HBRNB24VACVDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.